The MAX3485EEPA is a sophisticated transceiver module from Maxim Integrated, designed to facilitate robust serial communication in harsh industrial environments. This device is part of Maxim's family of transceivers for RS-485 and RS-422 communication protocols, which are widely recognized for their reliability and performance in demanding applications.
Key Features
- Half-Duplex Interface: The MAX3485EEPA supports half-duplex communication, allowing for bidirectional communication on a single pair of wires.
- High-Speed Operation: Capable of data rates up to 10Mbps, this transceiver is suitable for high-speed data transmission.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3485EEPA is reliable in extreme temperature conditions, making it ideal for industrial applications.
- Low-Power Shutdown Mode: The device includes a low-power shutdown mode that reduces power consumption when the transceiver is not in active use.
- Fail-Safe Receiver: The fail-safe feature ensures a logic-high receiver output when the inputs are open or shorted, which prevents false data transmission.
Applications
The MAX3485EEPA is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Networked Security Systems
- Building Automation
- Remote Sensors
- Data Acquisition Systems
Technical Specifications
Parameter
Value
Protocol
RS-485/RS-422
Data Rate
Up to 10Mbps
Supply Voltage
3.3V to 5V
Operating Temperature
-40°C to +85°C
Overall, the MAX3485EEPA from Maxim Integrated is a robust and reliable solution for RS-485/RS-422 communication, offering high-speed data transfer and exceptional performance in industrial settings.