EN
  • EN
  • DE

MAX7324AEG

Part No MAX7324AEG
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description I2C PORT EXPANDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 16
Interface I2C, 2-Wire Serial
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 20mA
Clock Frequency 400 kHz
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632175-MAX7324AEG
Ultra Librarian 3D Model Ultra Librarian MAX7324AEG CAD Model

Description

Maxim Integrated's MAX7324AEG I²C-Interface GPIO Expander

The MAX7324AEG is a versatile GPIO (General Purpose Input/Output) expander from Maxim Integrated, designed to provide additional I/O capabilities to microcontroller-based systems. It communicates through the I²C (Inter-Integrated Circuit) bus, allowing for easy integration into existing designs that require extra inputs and outputs, especially when GPIO pins on the main controller are in short supply.

This robust IC expands the I/O possibilities by offering 16 ports, each of which can be individually configured as either an input or an output. This flexibility makes the MAX7324AEG suitable for a wide range of applications, such as LED control, keypad interfacing, and additional sensor inputs. The ports are divided into two groups of eight, with each group sharing a common output configuration. This allows for efficient control of multiple devices that may require the same output settings.

With an operating voltage range of 1.71V to 5.5V, the MAX7324AEG can cater to both low-voltage and standard logic-level applications. This makes it highly adaptable for various projects and products, ensuring compatibility with a broad spectrum of microcontrollers and digital systems.

The device also features built-in power-on reset, ensuring that the I/O expander starts in a known state, and an interrupt output that can alert the host microcontroller when input states change. This interrupt feature is particularly useful for applications that need to respond quickly to external events without constantly polling the I/O expander.

Maxim Integrated has packaged the MAX7324AEG in a compact 24-pin QSOP, making it suitable for space-constrained applications. This small footprint, combined with its I²C interface, ensures that the MAX7324AEG can be easily incorporated into a variety of designs without significantly increasing the overall board size.

In summary, the MAX7324AEG from Maxim Integrated is a highly functional and adaptable I²C-interface GPIO expander, perfect for designers looking to increase the I/O capabilities of their microcontroller-based systems without a significant increase in space or complexity.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Nexperia USA Inc.
I2C
Lowest to $17.4627
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess