EN
  • EN
  • DE

UC5170CQ

Part No UC5170CQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC OCTAL LINE DRIVER 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Protocol RS232, RS423
Number of Drivers/Receivers 8/0
Supply Voltage - Operating 9 V to 15 V
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 141933-UC5170CQ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UC5170CQ CAD Model

Description

Introducing the UC5170CQ Power Controller from Texas Instruments

The UC5170CQ is a robust, high-performance power controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced component is engineered to facilitate efficient power management in a variety of electronic applications, ranging from consumer electronics to industrial systems.

Key Features

  • Integrated Circuits (ICs): The UC5170CQ is part of TI's comprehensive ICs portfolio, ensuring high reliability and integration with other components.
  • Voltage Control: This device is capable of precise voltage regulation, which is critical for maintaining the stability and longevity of electronic systems.
  • Current Management: It features sophisticated current management capabilities to protect against overcurrent conditions and improve overall system safety.
  • Thermal Management: With built-in thermal management functions, the UC5170CQ helps to prevent overheating, thus enhancing the durability of the end product.
  • Efficiency: Designed with energy efficiency in mind, this power controller helps reduce power consumption, making it an eco-friendly choice for power-sensitive applications.

Applications

The versatility of the UC5170CQ makes it suitable for a wide array of applications, including:

  • Power supplies
  • DC-DC converters
  • Battery chargers
  • LED drivers
  • Motor control units

Technical Specifications

The UC5170CQ is packed with technical features that ensure optimal performance in demanding environments:

  • Package / Case: TO-220-5
  • Operating Temperature: Specified by manufacturer
  • Mounting Type: Through Hole
  • Regulation Topology: Buck, Boost, Flyback, Forward Converter

Quality and Support

As with all Texas Instruments products, the UC5170CQ is backed by comprehensive technical support and documentation. Customers can also expect reliable quality and supply chain stability, ensuring that their products are built to last and perform consistently over time.

For engineers and designers looking for a dependable power controller that can meet the rigorous demands of modern electronics, the UC5170CQ from Texas Instruments is an excellent choice that balances performance, efficiency, and reliability.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess