EN
  • EN
  • DE

MAX3491E

Part No MAX3491E
Manufacturer Maxim Integrated
Description 3.3V-Powered, 10Mbps and Slew-Rate-Limited True RS-485/RS-422 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213285-MAX3491E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX3491E CAD Model

Description

MAX3491E RS-485/RS-422 Transceiver

The MAX3491E from Maxim Integrated is a high-speed transceiver designed for RS-485 and RS-422 communication interfaces. With its robust features and efficient design, the MAX3491E is well-suited for industrial, networking, and telecommunications applications where reliable data transmission is crucial.

This transceiver operates from a single 3.3V supply, making it compatible with modern low-voltage systems. The MAX3491E is capable of data rates up to 10Mbps, providing the speed needed for high-performance serial communication. It is designed to withstand up to ±15kV electrostatic discharge (ESD) protection on the transceiver's input and output pins, which is essential for preventing damage in harsh environments.

The MAX3491E features a half-duplex communication interface, allowing bidirectional communication over a single pair of wires. It includes a driver and a receiver, which can be independently enabled. Additionally, the driver outputs and receiver inputs are protected against voltage faults up to ±60V, offering extra resilience in situations where line faults may occur.

One of the key advantages of the MAX3491E is its fail-safe feature, which ensures a logic-high receiver output when the inputs are open, shorted, or idle. This guarantees that the receiver output is in a known state during these fault conditions. The transceiver's quiescent current is low, with typical values of only 300µA, making it an energy-efficient choice for battery-powered applications.

The device is available in an 8-pin SO package, which saves space on printed circuit boards. Its extended temperature range of -40°C to +85°C allows the MAX3491E to operate reliably in a variety of environmental conditions.

Overall, the MAX3491E RS-485/RS-422 transceiver from Maxim Integrated represents a reliable solution for applications requiring high-speed data transfer, ESD protection, fault tolerance, and low-power operation. Its robust design and advanced features make it an ideal choice for engineers looking to implement a durable and efficient communication interface in their systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess