EN
  • EN
  • DE

MAX3491EPD+T

Part No MAX3491EPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703308-MAX3491EPD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3491EPD+T CAD Model

Description

MAX3491EPD+T RS-485/RS-422 Transceiver from Maxim Integrated

The MAX3491EPD+T is a high-performance, low-power transceiver for RS-485 and RS-422 communication, designed and manufactured by Maxim Integrated. This device is engineered to deliver reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation applications.

Key Features

  • High-Speed Operation: The MAX3491EPD+T is capable of data rates up to 10Mbps, ensuring swift data transfer for time-critical applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver is suitable for use in harsh industrial environments.
  • Low Power Consumption: Its low-power shutdown mode significantly reduces power usage when the transceiver is not active, making it an energy-efficient solution.
  • Integrated Protection: The device features built-in protection against electrostatic discharge (ESD) up to ±15kV, safeguarding the transceiver from potential damage caused by static electricity.
  • Half-Duplex Communication: The MAX3491EPD+T supports bidirectional communication on a single twisted-pair, optimizing the use of cable infrastructure.
  • Fail-Safe Receiver: The receiver remains in a high-impedance state when inputs are shorted or open, or when idle, ensuring a fail-safe operation.

Applications

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems
  • Telecommunications

The MAX3491EPD+T transceiver is available in a 14-pin TSSOP package, offering a compact solution without sacrificing performance or reliability. Its integrated thermal shutdown feature also prevents the device from overheating, further enhancing its durability and lifespan.

Maxim Integrated's commitment to quality ensures that the MAX3491EPD+T meets the stringent requirements of modern electronic communication systems. Whether you are designing a new system or upgrading an existing one, the MAX3491EPD+T provides a robust and efficient communication interface that you can rely on.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.6495
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8794 $63.0352
18+ $6.4657 $116.3826
28+ $6.2636 $175.3808
39+ $6.0614 $236.3946
50+ $5.8593 $292.9650
66+ $5.2529 $346.6914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess