The X9C103 is a digitally controlled potentiometer (XDCP) manufactured by Xicor Inc. This device allows for electronic adjustment of resistance, providing a flexible and precise alternative to mechanical potentiometers. It's commonly used in applications requiring adjustable gain, volume control, or other variable resistance settings.
Applications:
- Volume Control
- Adjustable Gain Amplifiers
- Calibration Circuits
- Filter Tuning
- Sensor Adjustment
Features:
- 10kΩ Resistance: Offers a total resistance of 10 kilohms.
- 100 Taps: Provides 100 discrete resistance settings.
- Digital Control: Resistance is adjusted through a digital interface.
- Non-Volatile Memory: Retains the wiper position even when power is removed.
- Up/Down Interface: Simple digital interface for increasing or decreasing resistance.
- Low Power Consumption: Suitable for battery-powered applications.
Benefits:
- Precise Resistance Adjustment: Digital control allows for accurate and repeatable resistance settings.
- Remote Control: Resistance can be adjusted remotely through a digital interface.
- Non-Volatile Setting: Wiper position is retained even when power is removed.
- Improved Reliability: Eliminates the mechanical wear associated with mechanical potentiometers.
Additional Details:
The X9C103 is controlled through a simple digital interface, typically using an Up/Down control signal. The wiper position, and therefore the resistance, is stored in non-volatile memory, ensuring that the setting is retained even after power is removed. The number of taps (100 in this case) determines the resolution of the resistance adjustment. The X9C103 is commonly used in applications where precise and repeatable resistance adjustments are required, such as in audio equipment, instrumentation, and control systems. Detailed specifications, including operating voltage range, digital interface details, and resistance characteristics, can be found in the manufacturer's datasheet.