EN
  • EN
  • DE

MAX3516EUPQA

Part No MAX3516EUPQA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703313-MAX3516EUPQA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3516EUPQA CAD Model

Description

Maxim Integrated MAX3516EUPQA Product Overview

The MAX3516EUPQA is a high-performance cable upstream amplifier designed to meet the demands of advanced cable networking solutions. Manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products, this device is engineered to deliver exceptional signal amplification for cable modems and set-top boxes within the hybrid fiber-coaxial (HFC) networks.

Key Features

  • Frequency Range: The MAX3516 operates efficiently over a broad frequency range, making it suitable for a variety of upstream applications in the cable spectrum.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal integrity and reducing distortions in communication channels.
  • Low Noise Figure: The device boasts a low noise figure that ensures a cleaner signal and improves overall network performance.
  • Adjustable Gain: With its adjustable gain feature, the MAX3516 provides flexibility, allowing optimization for different system requirements.
  • Thermal and Power Management: The amplifier incorporates advanced thermal and power management capabilities to maintain stability and performance under varying operational conditions.
  • Compact Package: Housed in a compact package, the MAX3516EUPQA saves valuable board space and is ideal for space-constrained applications.

Applications

The MAX3516EUPQA is primarily used in cable modems and set-top boxes, where it amplifies the return path signals in the upstream direction for clear and reliable data transmission. Its robust design also makes it suitable for use in voice over IP (VoIP) applications, interactive gaming, and other broadband communication services that require high-quality signal amplification.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3516EUPQA is no exception. It is built to meet the rigorous standards of the cable industry, ensuring long-term reliability and performance. The device is also backed by Maxim's technical support and expertise, providing designers with the confidence needed to integrate it into their solutions.

Whether for residential or commercial networking environments, the MAX3516EUPQA stands out as a versatile and reliable choice for enhancing the performance of cable communication systems.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess