EN
  • EN
  • DE

MAX3543CTL+T

Part No MAX3543CTL+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC TUNER DVB ANLG/DGTL 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 47MHz to 862MHz
Applications DVD, Set-Top Boxes
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3.1 V to 3.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 123330-MAX3543CTL+T
Family Name MAX3543
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3543CTL+T CAD Model

Description

The MAX3543 from Maxim Integrated is a state-of-the-art silicon tuner integrated circuit (IC) that is designed to provide a high-performance, low-power solution for a wide range of broadband applications. This advanced tuner IC is ideal for digital cable and terrestrial television reception and is well-suited for use in set-top boxes, televisions, and PC TV tuner cards.

Key Features

  • Broadband Tuning Capability: The MAX3543 is capable of tuning to frequencies in the range of 50MHz to 1000MHz, making it versatile for multiple broadcasting standards.
  • Low-Power Consumption: Designed with power efficiency in mind, the MAX3543 operates with minimal power consumption, which is critical for portable and energy-sensitive applications.
  • High Integration: This IC integrates an RF tracking filter, RF amplifier, and a complete phase-locked loop (PLL) synthesizer, reducing the need for external components and simplifying the overall design.
  • Minimal External Components: The MAX3543 requires only a single 16MHz crystal and a few passive components for operation, which reduces the bill of materials and simplifies the design process.
  • Improved Signal Quality: With its advanced design, the MAX3543 provides excellent sensitivity and selectivity, which translates to improved signal quality and a better user experience.
  • Small Form Factor: The device is available in a compact 40-pin TQFN package with a 6mm x 6mm footprint, making it ideal for space-constrained applications.

Applications

  • Digital Cable Set-Top Boxes
  • Terrestrial Broadcast TV Receivers
  • PC TV Tuners
  • Personal Video Recorders (PVRs)
  • Network Interface Modules

The MAX3543CTL+T is supplied in a tape and reel format, facilitating the manufacturing process for high-volume production. With its robust feature set, the MAX3543 provides designers with a flexible and efficient solution for next-generation multimedia applications.

For more information, datasheets, and support, visit the Maxim Integrated website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RCVR UHF/ASK/FSK 433MHZ 24QFN
Lowest to $47.5828
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess