EN
  • EN
  • DE
  • IT

MAX359CPE+

Part No MAX359CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 1.8 kOhm
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 300ns, 300ns (Typ)
Max Leakage Current (IS off) 10μA
Temperature Range - Operating 0°C to 75°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1067822-MAX359CPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX359CPE+ CAD Model

Description

Maxim Integrated's MAX359CPE+ Multiplexer

The MAX359CPE+ is a high-performance, precision analog multiplexer from Maxim Integrated, designed to cater to a wide range of applications requiring efficient signal routing. This device is particularly well-suited for data acquisition systems, test equipment, and communication systems where low on-resistance and cross-talk are essential for accurate signal processing.

Constructed with Maxim's proprietary silicon-gate process, the MAX359CPE+ offers a single 8-channel configuration, enabling it to connect a single output to any one of the eight inputs. This flexibility makes it an excellent choice for complex circuit designs that require multiple input integration without compromising signal integrity.

One of the standout features of the MAX359CPE+ is its low on-resistance (Ron), which is typically just 100 ohms. This ensures minimal signal attenuation and voltage drop across the switch, preserving the quality of the transmitted signal. Additionally, the device boasts a low charge injection, which minimizes distortion and allows for more accurate and reliable measurements in sensitive applications.

The MAX359CPE+ operates from a single supply voltage ranging from +10V to +30V or a dual supply from ±4.5V to ±20V, providing designers with the flexibility to integrate it into various system architectures. It also features fast switching times, with a transition time of typically 250ns, which is critical for high-speed applications where response time is crucial.

For enhanced durability and longevity, the MAX359CPE+ comes in a robust 16-pin plastic DIP (PDIP) package, which is designed to withstand harsh industrial environments. Moreover, with its extended temperature range of -40°C to +85°C, this multiplexer is reliable in a wide spectrum of temperature conditions, ensuring consistent performance across different use cases.

In summary, Maxim Integrated's MAX359CPE+ is a versatile and high-quality analog multiplexer that offers exceptional performance for systems requiring precise signal management. Its low on-resistance, low charge injection, and fast switching times make it a top choice for engineers and designers looking to optimize their analog signal routing applications.

You May Also Be Interested in

Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess