EN
  • EN
  • DE

MAX3625ACUG+T

Part No MAX3625ACUG+T
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829784-MAX3625ACUG+T
Ultra Librarian 3D Model Ultra Librarian MAX3625ACUG+T CAD Model

Description

The MAX3625ACUG+T from Maxim Integrated is a precision, low-jitter, fully integrated crystal oscillator (XO) that delivers a high-performance clocking solution for a wide array of applications. It is designed to meet the stringent requirements of communication systems, data centers, and high-speed networking equipment, where a stable and reliable clock source is critical for system performance.

Key Features

  • Frequency Range: The device supports a wide frequency range, making it versatile for different applications.
  • Low Jitter: The MAX3625ACUG+T is engineered to provide low phase jitter, which is essential for high-speed digital signal processing and can help improve signal integrity and system reliability.
  • Supply Voltage: It operates from a single supply voltage, simplifying power management in complex systems.
  • Temperature Range: The device is designed to perform over an extended temperature range, ensuring reliability in various operating conditions.
  • Form Factor: Available in a compact, surface-mount package, the MAX3625ACUG+T is suitable for space-constrained applications.
  • Output Format: It provides a differential output, which is beneficial for minimizing noise and improving signal integrity.

Applications

The MAX3625ACUG+T is ideal for use in applications such as:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Data center infrastructure
  • Wireless base stations
  • Test and measurement equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3625ACUG+T is no exception. It is manufactured to high standards, ensuring that it meets the needs of the most demanding applications. The device also comes with technical support and comprehensive documentation, making integration into your design as seamless as possible.

Ordering Information

The MAX3625ACUG+T is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed specifications and ordering information, please refer to the Maxim Integrated official website or contact their sales and support team.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,194 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess