EN
  • EN
  • DE

MAX3660ETE+T

Part No MAX3660ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC TRANSIMPEDANCE AMP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Transimpedance Amplifier
Applications CATV
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 703355-MAX3660ETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3660
Introduction Date July 01, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3660ETE+T CAD Model

Description

The MAX3660ETE+T from Maxim Integrated is a robust, high-performance 622Mbps, 3.3V Transimpedance Amplifier (TIA) designed for fiber optic receivers. This advanced semiconductor device is well-suited for a wide range of applications, including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems. The MAX3660ETE+T is engineered to provide designers with a reliable and efficient solution for converting optical signals into electrical signals with high sensitivity and dynamic range.

Key Features

  • High Data Rates: Supports data rates up to 622Mbps, making it ideal for high-speed communication protocols.
  • Low Power Consumption: Operates on a single 3.3V supply, minimizing power usage in sensitive applications.
  • Integrated Photodiode Bias: Comes with an integrated photodiode bias voltage, simplifying circuit design and reducing external component count.
  • Automatic Gain Control (AGC): Features AGC which enables the TIA to handle a wide range of input optical powers.
  • PECL Data Outputs: Offers differential PECL data outputs for easy interfacing with subsequent circuitry.
  • Compact Package: Available in a space-saving 16-pin TQFN package, ideal for dense PCB layouts.

Applications

  • Fiber Optic Receivers
  • Gigabit Ethernet
  • Fiber Channel
  • SONET/SDH Systems

The MAX3660ETE+T is designed to deliver exceptional performance while maintaining signal integrity in challenging environments. Its high transimpedance gain and low noise figures make it an excellent choice for applications requiring high sensitivity. The device's robust construction and proven reliability underscore Maxim Integrated's commitment to quality and innovation in the field of high-speed optical communication.

Whether you're designing a new system or upgrading an existing one, the MAX3660ETE+T offers a mix of performance, power efficiency, and ease of use that can help streamline your product development and enhance system reliability.

You May Also Be Interested in

NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
MACOM Technology Solutions
50W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess