EN
  • EN
  • DE

MAX3721UTG

Part No MAX3721UTG
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211153-MAX3721UTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3721UTG CAD Model

Description

Maxim Integrated's MAX3721UTG: A Pioneering Laser Driver for Optical Networks

Maxim Integrated's MAX3721UTG is a high-performance, compact laser driver designed for use in fiber optic transceivers. This advanced component is tailored specifically for 10Gbps Littrow and Littman External Cavity Laser (ECL) transmitters, making it an ideal choice for high-speed optical networks that demand precision and reliability.

The MAX3721UTG is equipped with a range of features that make it stand out in the field of optical communication. It offers automatic power control (APC) and extinction ratio control (ERC), ensuring consistent optical output and signal quality. The device also boasts a modulation current of up to 85mA and a bias current up to 100mA, providing the necessary drive strength for various laser diodes.

One of the key advantages of the MAX3721UTG is its integration of a digital diagnostics interface, which complies with the SFF-8472 specification. This allows for real-time monitoring of the laser's performance, including temperature, supply voltage, and optical output power. Such diagnostics are crucial for maintaining system integrity and preventing potential issues in the fiber optic network.

Furthermore, the MAX3721UTG's low power dissipation is a testament to Maxim Integrated's commitment to energy efficiency. This feature not only reduces operational costs but also minimizes the thermal footprint of the device, contributing to a more stable operating environment for the laser diode.

Designed with versatility in mind, the MAX3721UTG comes in a compact 4mm x 4mm, 24-pin thin QFN package, making it suitable for space-constrained applications. Its wide operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

In summary, the MAX3721UTG from Maxim Integrated represents a sophisticated solution for fiber optic communications, offering robust performance, detailed diagnostics, and energy efficiency. Its integration into optical network systems underscores a commitment to high-speed data transmission and the advancement of optical technology.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
Atmel
Need more? Email Us
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $5.6838
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
EliteMT
Lowest to $1.3456
Coilcraft
Lowest to $1.5451

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0901 $58.7119
46+ $2.5355 $116.6330
71+ $2.4562 $174.3902
98+ $2.3770 $232.9460
126+ $2.2978 $289.5228
169+ $2.0601 $348.1569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess