EN
  • EN
  • DE

MAX3726U+T

Part No MAX3726U+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703371-MAX3726U+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3726U+T CAD Model

Description

Maxim Integrated's MAX3726U+T: A High-Performance Laser Driver

The MAX3726U+T from Maxim Integrated is a cutting-edge laser driver specifically designed for use in fiber optic applications. This device is an integral component for systems requiring high-speed data transmission, offering a robust solution for driving a semiconductor laser diode in optical transmitters. The MAX3726U+T is particularly well-suited for small form-factor pluggable (SFP) transceivers, which are widely used in data communication networks.

This laser driver chip is capable of delivering modulation currents of up to 85mA and bias currents up to 100mA, making it a versatile choice for various applications. Its high-speed operation enables data rates up to 2.7Gbps, providing the necessary performance for applications such as Gigabit Ethernet, Fibre Channel, and other high-speed data links.

The MAX3726U+T comes in a compact, 3mm x 3mm, 16-pin thin QFN package, which is ideal for space-constrained applications. The device operates over a wide temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions. Its low power dissipation is another key feature, helping to maintain energy efficiency in the systems where it is deployed.

Key features of the MAX3726U+T include:

  • Automatic power control (APC) loop to maintain constant optical power output
  • Extinction ratio control (ERC) to enhance signal quality
  • Digital diagnostics through an integrated temperature sensor and analog-to-digital converter (ADC)
  • Comprehensive safety features, including laser safety and over-temperature protection
  • Compatibility with various laser diode types, including FP, DFB, and VCSEL lasers

Maxim Integrated's dedication to innovation is evident in the MAX3726U+T, which is designed to meet the stringent requirements of high-speed optical communication. This laser driver is an optimal solution for designers looking to improve the performance and reliability of their fiber optic systems, while also streamlining the design process with a highly integrated and user-friendly component.

Whether it's for telecommunications, data centers, or industrial networking, the MAX3726U+T laser driver is an excellent choice for ensuring efficient and high-quality optical data transmission.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7200 $63.6000
12+ $10.4377 $125.2524
18+ $10.1109 $181.9962
24+ $9.7852 $234.8448
31+ $9.4595 $293.2445
41+ $8.4800 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess