EN
  • EN
  • DE

MAX3746HETE#G16

Part No MAX3746HETE#G16
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP SFF/SFP 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 703381-MAX3746HETE#G16
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3746HETE#G16 CAD Model

Description

Maxim Integrated MAX3746HETE#G16 Product Overview

The MAX3746HETE#G16 from Maxim Integrated is a state-of-the-art, high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications. This compact, surface-mount device is specifically engineered to support the demands of high-speed data communication systems, offering exceptional linearity and sensitivity for fiber optic receivers.

Key Features

  • High Bandwidth: The MAX3746HETE#G16 provides a wide bandwidth to enable high data rate transmission, making it suitable for next-generation networking equipment.
  • Low Power Consumption: Designed with power efficiency in mind, this TIA maintains low power consumption, which is crucial for reducing system heat and increasing reliability.
  • Automatic Gain Control (AGC): To ensure optimal performance across various light levels, the device comes with AGC, which automatically adjusts the amplifier's gain to accommodate different input power levels.
  • Integrated Photodiode Bias: The inclusion of an integrated photodiode bias circuit simplifies the design and reduces external component requirements.
  • Single +3.3V Supply: Operating on a single +3.3V supply, the MAX3746HETE#G16 minimizes power supply complexity and is compatible with common system voltages.
  • Small Form Factor: Housed in a small, 16-pin TQFN package, this TIA is ideal for space-constrained applications.

Applications

The MAX3746HETE#G16 is targeted towards a variety of high-speed optical communication systems, such as:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel
  • Optical Network Modules

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3746HETE#G16 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding optical networking environments.

Conclusion

With its combination of high-speed performance, low power consumption, and integrated features, the MAX3746HETE#G16 from Maxim Integrated is an excellent choice for designers looking to improve their optical communication systems. Its compact size and ease of integration make it a versatile solution for a wide range of applications.

You May Also Be Interested in

Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.1381 $66.2762
5+ $27.1910 $135.9550
7+ $26.3409 $184.3863
10+ $25.4909 $254.9090
12+ $24.6419 $295.7028
16+ $22.0928 $353.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess