EN
  • EN
  • DE

MAX3747AEUB+T

Part No MAX3747AEUB+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING SFP 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Limiting Amplifier
Applications Data Quantizer, Optical Receivers
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 021605-MAX3747AEUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3747AEUB+T CAD Model

Description

Maxim Integrated MAX3747AEUB+T High-Sensitivity Limiting Amplifier

The MAX3747AEUB+T is a state-of-the-art limiting amplifier designed by Maxim Integrated, tailored for high-speed communication systems. This device is particularly well-suited for use in fiber optic receivers, where it amplifies small signals to a usable level while maintaining a constant output amplitude. The MAX3747AEUB+T is an indispensable component in applications requiring data rates up to 11.3Gbps, such as 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH systems.

Encased in a compact 10-pin µMAX package, the MAX3747AEUB+T provides a space-efficient solution for advanced optical networking equipment. Its small form factor is particularly advantageous for dense circuit board layouts, enabling designers to optimize the use of available space without compromising on performance.

One of the key features of the MAX3747AEUB+T is its high sensitivity, which allows it to detect and amplify signals with amplitudes as low as 5mVp-p. This capability ensures reliable operation even in conditions where signal integrity might be compromised, such as long-distance transmissions or in the presence of high levels of noise. Furthermore, the device boasts a programmable loss-of-signal (LOS) detection threshold, enabling customization based on specific system requirements.

The MAX3747AEUB+T also offers a wide dynamic range, which allows it to handle input signal variations effectively without the need for external adjustments. This feature simplifies design and reduces component count, leading to more cost-effective and reliable system implementations. Additionally, the limiting amplifier integrates a squelch function that disables the output when the input signal falls below a programmable threshold, further enhancing signal integrity and system performance.

Designed for low power consumption, the MAX3747AEUB+T operates from a single 3.3V supply, making it an energy-efficient choice for modern communication systems. Its power dissipation is minimized, contributing to a lower overall system thermal footprint.

In summary, the Maxim Integrated MAX3747AEUB+T is a high-performance, compact, and energy-efficient limiting amplifier that is ideal for high-speed optical communication systems. Its superior sensitivity, wide dynamic range, and integrated features make it a top choice for designers looking to enhance signal quality and system reliability.

You May Also Be Interested in

MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,896 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess