EN
  • EN
  • DE

MAX3804ETE-T

Part No MAX3804ETE-T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EQUALIZER 12.5GBPS QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Protocol Ethernet
Number of Drivers/Receivers 1/0
Data Rate 12.5Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 1067900-MAX3804ETE-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3804ETE-T CAD Model

Description

Maxim Integrated MAX3804ETE-T Product Overview

The MAX3804ETE-T from Maxim Integrated is a cutting-edge, high-performance equalizer designed to extend the reach of high-speed serial links in data communication applications. This compact and efficient component is tailored for use in systems that require the transmission of data over printed circuit boards, backplanes, or cable assemblies. With its advanced features and capabilities, the MAX3804ETE-T is an ideal solution for a variety of communication infrastructures, including networking equipment, storage systems, and data centers.

Key Features and Benefits

  • High-Speed Performance: The MAX3804ETE-T is capable of handling data rates up to 12.5Gbps, making it suitable for the latest high-speed interfaces such as 10 Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Adaptive Equalization: Equipped with adaptive equalization technology, this device automatically compensates for the loss characteristics of the transmission medium, ensuring optimal signal integrity and minimizing bit error rates.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3804ETE-T operates with minimal power dissipation, which is critical for high-density systems where thermal management is a concern.
  • Compact Form Factor: The device comes in a small, 16-pin TQFN package, making it a space-saving choice for modern electronic designs that demand high functionality in a compact footprint.
  • Easy Integration: With its simple interface and minimal external components required, the MAX3804ETE-T allows for straightforward integration into existing and new designs, reducing time to market and design complexity.
  • Robust Operation: Maxim Integrated's commitment to quality ensures that the MAX3804ETE-T operates reliably across a wide temperature range and in various environmental conditions.

Applications

The versatility of the MAX3804ETE-T enables it to be used across a wide range of applications. It is particularly well-suited for:

  • Data center interconnects
  • High-speed networking equipment such as routers, switches, and servers
  • Storage area networks and storage subsystems
  • High-performance computing clusters
  • Telecommunications infrastructure

Whether you're designing the backbone of a high-speed network or looking to enhance the performance of existing systems, the MAX3804ETE-T from Maxim Integrated offers a reliable and efficient solution for overcoming signal integrity challenges in high-speed data environments.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess