EN
  • EN
  • DE

MAX383ACWP

Part No MAX383ACWP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703422-MAX383ACWP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX383ACWP CAD Model

Description

The MAX383ACWP is a high-performance, precision analog switch from Maxim Integrated, designed to provide superior switching performance for a wide range of applications. This switch is a part of Maxim’s renowned MAXIM-DIRECT series, which is known for its reliability and efficiency in various electronic circuits.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (RON), typically 100 ohms, which ensures minimal signal distortion and power loss during operation.
  • Single-Supply Operation: It operates from a single +5V supply, making it easy to integrate into existing systems without the need for additional power sources.
  • Dual SPST Configuration: The MAX383ACWP offers a dual Single-Pole Single-Throw (SPST) switch configuration, providing flexibility for routing and isolating analog signals in your design.
  • Fast Switching Times: The switch features fast turn-on and turn-off times, which are typically 150ns and 100ns respectively, allowing for efficient signal switching without significant delays.
  • Low Power Consumption: It has a quiescent current of just 1µA, which makes it an excellent choice for power-sensitive applications.
  • High Accuracy: The device provides high accuracy with a match between channels of 2 ohms and flatness of 2 ohms, ensuring consistent performance across the switch.
  • Extended Temperature Range: The MAX383ACWP is designed to operate over an extended temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The MAX383ACWP is versatile and can be used in numerous applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio Signal Routing
  • Battery-Powered Applications

Package Information

The device is available in a 16-pin SOIC-W package, which provides a compact footprint while still ensuring ease of integration into a variety of circuit board layouts.

Conclusion

Maxim Integrated's MAX383ACWP analog switch offers a combination of performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their analog signal routing with minimal impact on signal integrity and power consumption.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess