EN
  • EN
  • DE
  • IT

MAX3845UCQ+

Part No MAX3845UCQ+
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI SWITCH 100TQFP / Video Driver, Switch IC HDMI 1.3 100-TQFP-EP (14x14) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tray
Product Status Active
Function Driver, Switch
Applications Video Display
Standards HDMI 1.3
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP-EP (14x14)
Base Product Number MAX3845
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 811732-MAX3845UCQ+
Ultra Librarian 3D Model Ultra Librarian MAX3845UCQ+ CAD Model

Description

The MAX3845UCQ+ from Maxim Integrated is a high-performance, low-power serializing transmitter that is designed to simplify the design of high-speed data communication systems. This device is ideal for applications requiring the transmission of high-speed data over a differential pair, such as backplane interconnects, cable data transmission, and high-speed signal processing systems.

With its advanced features and robust design, the MAX3845UCQ+ supports data rates up to 2.5Gbps, making it suitable for a wide range of high-speed data transmission applications. The transmitter incorporates a fully differential architecture, which minimizes signal skew and reduces electromagnetic interference (EMI), ensuring reliable data transmission even in noisy environments.

The MAX3845UCQ+ offers a low-voltage differential signaling (LVDS) interface that provides a low-noise, low-power solution for high-speed data transfer. The device operates from a single +3.3V supply, making it compatible with a variety of system voltages and simplifying power management in complex systems.

One of the key features of the MAX3845UCQ+ is its small footprint. The device is available in a compact QFN package, which saves valuable board space and is ideal for space-constrained applications. Additionally, the MAX3845UCQ+ features built-in termination resistors, which further reduce the number of external components required, simplifying the design and reducing overall system cost.

The transmitter's programmable pre-emphasis and output swing allow designers to optimize the signal integrity for various transmission media and lengths. This level of customization ensures that the MAX3845UCQ+ can be fine-tuned to meet the specific requirements of individual applications, providing a flexible and scalable solution for high-speed serial data transmission.

Maxim Integrated's commitment to quality and reliability is evident in the MAX3845UCQ+, making it a trusted choice for engineers and designers looking for a high-speed serializing transmitter that delivers performance, efficiency, and reliability.

You May Also Be Interested in

Semtech Corporation
3G RECLOCKING EQ 250PCS TNR
Lowest to $72.8978
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $3.8032
ON Semiconductor
SIGNAL PROCESSING FOR VCR / Video IC Package
Lowest to $4.8264
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $11.3665
Gennum
SYNC SEPARATOR IC, PDIP8 / Video Separator IC NTSC, PAL, SECAM 8-PDIP Package
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER/RECEIVER / Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Lowest to $8.4083
Renesas Electronics America
CRT CHARACTER DISPLAY CONTROLLER / Video IC Package
Lowest to $9.7551
Renesas Electronics America
IC AMP CLASS / Video IC Package
Lowest to $1.6455
Analog Devices Inc.
IC DUAL CHANNEL AFE+TG+V-DRIVER. / Video IC Package
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess