EN
  • EN
  • DE

MAX3872AETJ+T

Part No MAX3872AETJ+T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 2.67GHZ QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Main Purpose Ethernet, SONET/SDH
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.67GHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 140294-MAX3872AETJ+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3872AETJ+T CAD Model

Description

Product Overview: MAX3872AETJ+T from Maxim Integrated

The MAX3872AETJ+T is a high-performance, feature-rich clock management integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to meet the stringent demands of communication and networking applications, offering precise clock management solutions.

Key Features

  • High Integration: The MAX3872AETJ+T integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Flexibility: This device supports various data rates, making it versatile for different applications and future-proof for evolving standards in communication technologies.
  • Low Jitter: It ensures low jitter performance, which is crucial for maintaining signal integrity in high-speed data communications, thus enhancing the reliability and quality of data transmission.
  • Temperature Range: The device operates over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.
  • Compact Package: The MAX3872AETJ+T comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The MAX3872AETJ+T is well-suited for a variety of applications in the communication field, including:

  • SONET/SDH Systems
  • Gigabit Ethernet
  • Fiber Channel Networks
  • Network Routers and Switches
  • Test and Measurement Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3872AETJ+T is no exception. The device is manufactured using advanced techniques to ensure high performance and longevity, making it a trusted choice for critical communication systems.

Conclusion

With its combination of integration, performance, and flexibility, the MAX3872AETJ+T from Maxim Integrated stands out as an exceptional choice for designers looking to implement robust clock management solutions in their next-generation communication systems. Its ability to maintain signal integrity across a range of environmental conditions and data rates makes it a versatile and reliable component for a wide array of high-speed networking applications.

You May Also Be Interested in

Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess