EN
  • EN
  • DE

MAX3875E

Part No MAX3875E
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703435-MAX3875E
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3875E CAD Model

Description

The MAX3875E is a compact, high-performance limiting amplifier designed by Maxim Integrated, specifically tailored for Small Form-Factor Pluggable (SFP) transceiver modules used in fiber optic communications. This device is capable of handling data rates up to 2.5Gbps, making it an ideal solution for Gigabit Ethernet, Fiber Channel, and other high-speed data transmission standards.

Key Features

  • Data Rate: Supports operations at 2.5Gbps, suitable for 1x/2x Fiber Channel and Gigabit Ethernet applications.
  • Integrated Functions: Includes a loss-of-signal (LOS) detector that provides a digital indication of signal quality.
  • Adjustable Output: Offers an adjustable output voltage swing and input equalization to accommodate various fiber lengths and types.
  • Power Efficiency: Operates on a single 3.3V supply, with low power consumption, enhancing the overall efficiency of the system.
  • Compact Size: Available in a small footprint, ideal for space-constrained SFP modules.

Applications

  • 1.25 Gbps Gigabit Ethernet Transceivers
  • 1x/2x Fiber Channel Transceivers
  • SFP Modules
  • SONET/SDH Equipment

Performance and Reliability

The MAX3875E is engineered to deliver robust performance and reliability. It features a wide bandwidth and fast signal acquisition, ensuring high-quality signal transmission even in challenging environments. The limiting amplifier is designed to maintain signal integrity, providing a clean, stable output regardless of input signal variations.

Design Flexibility

Maxim Integrated's commitment to design flexibility is evident in the MAX3875E, with its array of programmable features that allow for fine-tuning in various system designs. The device's small size and integration reduce the need for external components, simplifying design and reducing time to market for SFP solutions.

The MAX3875E is a testament to Maxim Integrated's expertise in high-speed communication technology, offering designers a reliable and efficient component for their fiber optic communication needs.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3626 $60.3626
3+ $49.5287 $148.5861
4+ $47.9810 $191.9240
5+ $46.4333 $232.1665
7+ $44.8856 $314.1992
9+ $40.2425 $362.1825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess