EN
  • EN
  • DE

MSC8103M1200F

Part No MSC8103M1200F
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP 16BIT 300MHZ CPM 332FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC140 Core
Interface Communications Processor Module (CPM)
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 512kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 75°C (TJ)
Mounting Type Surface Mount
Package / Case 332-BFBGA, FCBGA
Supplier Device Package 332-FCBGA (17x17)
Base Product Number MSC81
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 644439-MSC8103M1200F
Ultra Librarian 3D Model Ultra Librarian MSC8103M1200F CAD Model

Description

Introducing the NXP MSC8103M1200F DSP

The NXP MSC8103M1200F is a state-of-the-art digital signal processor (DSP) designed to cater to the high-performance requirements of modern telecommunication infrastructure, wireless base stations, and advanced industrial applications. This powerful DSP is part of NXP's MSC810x family, which is renowned for its high-speed signal processing capabilities and efficient power consumption.

Key Features

  • High-Performance Processing: The MSC8103M1200F operates at a core frequency of 1.2GHz, enabling rapid processing of complex algorithms and support for high-throughput data streams.
  • Advanced DSP Core: At the heart of the MSC8103M1200F is a StarCore SC3400 DSP core, which provides a robust platform for executing computationally intensive tasks with exceptional precision and reliability.
  • Integrated Memory: With an integrated memory controller, the device supports a variety of memory types, including DDR, DDR2, and SDRAM, ensuring flexible and efficient memory usage tailored to specific application needs.
  • Multiple Communication Interfaces: The DSP comes equipped with a range of communication interfaces, such as RapidIO, PCI, and Ethernet, offering versatile connectivity options for diverse system architectures.
  • Powerful Acceleration: The MSC8103M1200F features hardware acceleration for critical functions like FFT/IFFT and Viterbi decoding, which significantly enhances performance for applications that require real-time signal processing.

Applications

The NXP MSC8103M1200F DSP is ideally suited for a wide array of applications where high-speed signal processing is crucial. These include:

  • Wireless communication systems such as 3G, 4G, and 5G base stations
  • High-performance industrial control and automation systems
  • Medical imaging equipment like MRI and CT scanners
  • Audio and video encoding/decoding for broadcast and streaming services

With its robust processing capabilities and flexible interface options, the NXP MSC8103M1200F is a top-tier choice for developers and engineers looking to push the boundaries of digital signal processing. Whether it's for telecommunications, industrial applications, or multimedia services, this DSP delivers the performance and reliability required to meet the demands of today's complex digital environments.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess