EN
  • EN
  • DE

MAX3880ECB+D

Part No MAX3880ECB+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC 1:16 DESERIALIZER 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete(EOL)
Purpose Deserializer
Data Rate 2.488Gbps
Input Type LVDS
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP-EP (10x10)
Win Source Part Number 137602-MAX3880ECB+D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3880ECB+D CAD Model

Description

Maxim Integrated MAX3880ECB+D Product Overview

The MAX3880ECB+D from Maxim Integrated is a high-performance, 3.2Gbps Clock Recovery and Data Retiming IC designed to cater to the demanding requirements of fiber optic transceivers, backplane interconnects, and high-speed data communication systems. This advanced component is engineered to provide precise clock recovery and data retiming functionality, ensuring data integrity and synchronization in high-speed networking applications.

Key Features

  • High-Speed Performance: The MAX3880ECB+D is capable of handling data rates up to 3.2Gbps, making it suitable for a wide range of high-speed data transmission applications.
  • Low Jitter: With its excellent jitter performance, the device ensures a clean, stable clock output, which is critical for maintaining data integrity in high-speed communications.
  • Flexibility: The IC supports various reference clock frequencies, providing designers with flexibility in system design and integration.
  • Power Efficiency: Designed with power efficiency in mind, the MAX3880ECB+D operates with a low power consumption, reducing the thermal footprint and improving system reliability.
  • Compact Size: Available in a compact 64-TQFP package, the device saves valuable board space and is suitable for dense PCB layouts.

Applications

  • Fiber Optic Transceivers
  • SONET/SDH Equipment
  • Gigabit Ethernet
  • Backplane Interconnects
  • High-Speed Data Communication Systems

The MAX3880ECB+D integrates seamlessly into various system architectures, offering a reliable solution for engineers looking to optimize the performance and reliability of their high-speed data transmission systems. With its robust feature set and Maxim Integrated's reputation for quality, this IC stands out as a top choice for designers who require the best in clock recovery and data retiming technology.

For further technical specifications, application notes, and support documentation, interested parties are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated sales office.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
Maxim Integrated
Input Output
Lowest to $22.2053
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.7549 $101.5098
3+ $41.6451 $124.9353
5+ $40.3437 $201.7185
6+ $39.0422 $234.2532
8+ $37.7409 $301.9272
11+ $33.8366 $372.2026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 265 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess