EN
  • EN
  • DE

MAX3887ECUG

Part No MAX3887ECUG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703441-MAX3887ECUG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3887ECUG CAD Model

Description

MAX3887ECUG - Maxim Integrated

The MAX3887ECUG is a state-of-the-art laser driver integrated circuit (IC) from Maxim Integrated, designed to provide a high-performance solution for managing and driving laser diodes in optical networking applications. This IC is particularly suited for use in dense wavelength-division multiplexing (DWDM) systems, where precise control and modulation of laser diodes are critical for efficient and reliable data transmission over fiber optic cables.

Key Features:

  • Automatic Power Control (APC): The MAX3887ECUG includes an automatic power control loop that maintains a constant optical output power from the laser diode, compensating for temperature and aging effects.
  • Modulation and Bias Current Adjustment: It offers separate adjustments for modulation and bias currents, allowing for fine-tuning of the laser's performance to meet specific application requirements.
  • High-Speed Operation: This IC is capable of modulating laser diodes at very high speeds, making it suitable for advanced optical communication systems that require high data rates.
  • Differential Inputs: The differential input configuration helps to minimize common-mode noise, resulting in cleaner and more stable signal transmission.
  • Low Power Dissipation: Designed with power efficiency in mind, the MAX3887ECUG helps to reduce the overall power consumption of the system, which is crucial for high-density networking equipment.
  • Compact Surface-Mount Package: The device comes in a compact, surface-mount package that is designed to save board space and facilitate easier integration into a variety of system designs.

Applications:

The MAX3887ECUG is ideal for a range of applications within the fiber optics communication field, including:

  • 10Gbps and higher DWDM transmitters
  • SONET/SDH and Ethernet transceivers
  • Fiber-to-the-Home (FTTH) transmitters
  • Optical test and measurement equipment

With its robust feature set and high-speed capabilities, the MAX3887ECUG from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $3.2490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess