EN
  • EN
  • DE

MAX3934AETI

Part No MAX3934AETI
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075326-MAX3934AETI
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3934AETI CAD Model

Description

Maxim Integrated MAX3934AETI Product Overview

The MAX3934AETI is a high-performance, 10Gbps quad-channel limiting amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced component is ideal for fiber optic receivers and is engineered to provide precise signal amplification in optical networks, high-speed data systems, and various telecommunication applications.

Constructed with cutting-edge technology, the MAX3934AETI offers superior signal integrity, thanks to its fast rise and fall times, as well as its excellent input sensitivity. The device operates over a single 3.3V supply, which contributes to its power efficiency, making it a suitable choice for energy-conscious designs.

Key Features

  • High Data Rate: Capable of handling data rates up to 10Gbps, the MAX3934AETI is perfect for high-speed data transmission requirements.
  • Quad-Channel Operation: With four independent channels, this amplifier can process multiple data streams simultaneously, offering flexibility and increased throughput for complex systems.
  • Low Power Consumption: The device is optimized for low power operation, reducing the overall power requirements of the system it is integrated into.
  • Programmable Output Amplitude: The output amplitude is programmable via an external resistor, allowing for fine-tuning to match specific system needs.
  • Loss of Signal (LOS) Detection: Integrated LOS detection circuitry provides a reliable method for monitoring signal integrity and ensuring consistent performance.

Applications

The MAX3934AETI is versatile and can be employed in a variety of applications, including:

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • 10 Gigabit Ethernet
  • Broadband Test Equipment
  • Datacom and Telecom Switches/Routers

Offered in a compact 38-pin TQFN package, the MAX3934AETI is designed to occupy minimal board space while delivering robust performance. Its package is also RoHS compliant, adhering to environmental standards and regulations. With Maxim Integrated's commitment to quality, the MAX3934AETI is a reliable and efficient solution for designers seeking to enhance the performance and capability of their high-speed optical and electrical communication systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess