Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 35Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 2.7V ~ 15V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -88dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number MAX394
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 703461-MAX394CAP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX394CAP+ CAD Model

Description

The MAX394CAP+ is a precision, quad, SPST (Single Pole Single Throw) analog switch from Maxim Integrated that offers a perfect blend of performance and versatility for a wide array of applications. This component is designed to operate with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it highly adaptable to various circuit designs.

Key Features

  • Low On-Resistance: The MAX394CAP+ boasts an on-resistance (R<sub>ON) of just 100Ω, which remains flat over the specified signal range. This low R<sub>ON ensures minimal signal distortion and power loss, enhancing the overall efficiency of the system.
  • High Accuracy: With a match between channels of 2Ω (max) and an R<sub>ON flatness of 4Ω (max), the device provides high precision and consistency that is crucial for sensitive analog signal handling.
  • Low Power Consumption: The MAX394CAP+ is designed to conserve power, drawing a quiescent current of just 0.1µA (max) when powered by a dual supply. This characteristic makes it ideal for battery-powered and energy-efficient applications.
  • TTL/CMOS-Compatible Control Inputs: The switch's control inputs are compatible with TTL and CMOS logic levels, allowing for easy interfacing with a wide range of microcontrollers and digital circuits.

Applications

The MAX394CAP+ is suited for numerous applications, including but not limited to:

  • Sample and hold circuits
  • Audio and video switching
  • Test equipment
  • Data acquisition systems
  • Battery-operated equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX394CAP+ is no exception. The device is available in a small, 16-pin QSOP package, providing a compact solution for space-constrained applications. Additionally, it is specified over the extended -40°C to +85°C temperature range, ensuring reliable operation across a broad range of environmental conditions.

With its combination of low on-resistance, high accuracy, and low power consumption, the MAX394CAP+ from Maxim Integrated stands out as a top choice for designers looking to incorporate a reliable and efficient analog switch into their systems.

You May Also Be Interested in

Maxim Integrated
Fault-Protected Analog Multiplexer
Need more? Email Us
ECAD model for MAX359EJE
Analog Devices Inc.
LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 16DIP
Lowest to $11.5880
ECAD model for ADG212AKN
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14SOIC
Lowest to $0.3194
ECAD model for SN74HC4066D
Renesas Electronics America
IC SWITCH SPDT X 4 17OHM 16QSOP
Lowest to $5.8211
ECAD model for QS4A205QG8
Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7
ON Semiconductor
IC PLL CLOCK DRIVER / Circuit IC Switch
Need more? Email Us
ECAD model for SC14051BDR2G
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to $11.7241
ECAD model for ADG436BR
Analog Devices Inc.
Low Capacitance, Triple/Quad SPDT +-15 V/+12 V i CMOS Switches | IC SWITCH QUAD SPDT 20TSSOP
Lowest to $13.3970
ECAD model for ADG1234YRUZ-REEL7
Renesas Electronics America
CROSS POINT SWITCH, 1 FUNC / Circuit IC Switch
Need more? Email Us
ECAD model for UPD22100C-A

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention