EN
  • EN
  • DE

MAX3983UGK+TD

Part No MAX3983UGK+TD
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description IC Signal Cond Quad 68-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Mount Cable, Surface Mount
Operating Supply Current 495 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1075328-MAX3983UGK+TD
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3983UGK+TD CAD Model

Description

Maxim Integrated's MAX3983UGK+TD: High-Speed Differential LVDS Transceiver

The MAX3983UGK+TD from Maxim Integrated is a cutting-edge differential Low-Voltage Differential Signaling (LVDS) transceiver designed to provide high-speed data transmission with low power consumption and reduced noise generation. This product is an ideal solution for applications requiring fast data transfer rates and reliable performance in a compact package.

Key Features

  • High-Speed Data Transmission: The MAX3983UGK+TD is capable of handling data rates up to 3.125 Gbps, making it suitable for high-speed serial data applications such as Gigabit Ethernet, Fibre Channel, and other communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver operates with a minimal power draw, which is essential for battery-powered devices and contributes to overall system power management.
  • Reduced EMI: The differential signaling approach minimizes electromagnetic interference (EMI), providing robust data transmission even in electrically noisy environments.
  • Small Form Factor: The MAX3983UGK+TD comes in a compact package, making it a perfect choice for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: This transceiver is designed to operate over an extended temperature range, ensuring reliable performance across various environmental conditions.

Applications

  • Data Communication Networks
  • Telecommunication Infrastructure
  • High-Speed Data Acquisition Systems
  • Industrial Control and Automation
  • Video Signal Transmission
  • Medical Imaging Equipment

The MAX3983UGK+TD transceiver is a testament to Maxim Integrated's commitment to providing high-performance integrated circuits that meet the rigorous demands of modern electronic systems. With its combination of high data rate capability, low power usage, and reduced noise generation, this LVDS transceiver is an excellent choice for designers looking to enhance their data transmission solutions.

Whether you are developing advanced telecommunication equipment, sophisticated industrial automation systems, or high-resolution medical imaging devices, the MAX3983UGK+TD offers the reliability and performance needed to deliver superior results.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess