ON Semiconductor NHPAF220T3G - High-Performance P-Channel Power MOSFET
The ON Semiconductor NHPAF220T3G is a state-of-the-art P-Channel Power MOSFET designed for high-efficiency power management applications. This robust component is engineered to provide excellent on-state resistance and high switching performance, making it an ideal choice for a wide range of electronic devices.
The NHPAF220T3G boasts a compact footprint in a surface-mount package, specifically the SOT-223, which allows for efficient use of PCB space. Its low threshold voltage ensures that it can be driven by low-voltage control signals, enhancing its compatibility with contemporary microcontrollers and logic-level devices.
This power MOSFET features a continuous drain current of -2.4 A and a power dissipation of 1.56 W, providing a balanced performance for applications that demand reliability and power handling. With a drain-source voltage (VDS) of -20 V and a gate-source voltage (VGS) of ±8 V, it is capable of handling moderate power levels while maintaining stability and efficiency.
The NHPAF220T3G is enhanced with advanced technology that minimizes on-state resistance (RDS(on)) to as low as 300 mΩ at VGS = -4.5 V, which significantly reduces conduction losses and improves overall efficiency. This feature is particularly beneficial in applications such as load switching, power management in portable devices, and other battery-operated systems where energy conservation is critical.
ON Semiconductor's commitment to environmental sustainability is evident in the NHPAF220T3G, which is fully compliant with RoHS and Halogen-Free standards. This ensures that the component is free from hazardous substances, making it a safe and responsible choice for manufacturers looking to create eco-friendly products.
In summary, the NHPAF220T3G from ON Semiconductor is a versatile and reliable P-Channel Power MOSFET that offers designers a combination of low power consumption, high efficiency, and space-saving packaging. Its performance characteristics make it suitable for a broad array of applications, including power supply circuits, motor control, and other power-intensive designs.