EN
  • EN
  • DE

MAX4063ETE+T

Part No MAX4063ETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO STER AB 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 2.4 V to 5.5 V
Features Differential Inputs, Microphone, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (4x4)
Dimension 16-WQFN Exposed Pad
Win Source Part Number 102699-MAX4063ETE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4063ETE+T CAD Model

Description

Maxim Integrated MAX4063ETE+T Microphone Amplifier

The Maxim Integrated MAX4063ETE+T is a high-performance, low-power microphone amplifier designed to provide a flexible solution for a variety of audio applications. This compact and efficient component is ideal for portable devices where space is at a premium and power efficiency is crucial.

Featuring an integrated bias circuit and a low-noise preamplifier, the MAX4063ETE+T is optimized for use with electret microphones, transforming tiny microphone outputs into signals strong enough for processing by additional audio circuitry. The device is capable of delivering superior sound quality with a low harmonic distortion and a high signal-to-noise ratio, ensuring clear and accurate audio capture.

The MAX4063ETE+T operates over a wide supply voltage range from 1.8V to 5.5V, making it compatible with many different system power rails. This versatility allows designers to use the amplifier in a variety of products, from battery-powered devices to those connected to higher voltage sources.

Key features of the MAX4063ETE+T include:

  • Integrated bias for electret microphones
  • Low input-referred noise density
  • High PSRR (Power Supply Rejection Ratio) for better performance in noisy environments
  • Adjustable gain settings via external resistors, providing design flexibility
  • Low THD (Total Harmonic Distortion) for high-quality audio reproduction
  • Shutdown mode for power conservation

The device is housed in a small 16-pin TQFN (Thin Quad Flat No-Leads) package, which not only saves board space but also enhances thermal performance. The MAX4063ETE+T is specified for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance across diverse environmental conditions.

Whether it's for smartphones, tablets, digital cameras, or other portable audio devices, the Maxim Integrated MAX4063ETE+T microphone amplifier is an excellent choice for designers looking to improve audio input capabilities without sacrificing power efficiency or space.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
Need more? Email Us
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0430 $64.1720
9+ $13.1635 $118.4715
14+ $12.7524 $178.5336
19+ $12.3412 $234.4828
25+ $11.9300 $298.2500
33+ $10.6953 $352.9449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess