EN
  • EN
  • DE

MAX4090EUT+T

Part No MAX4090EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single 5.5V 6-Pin SOT-23 T/R / IC VIDEO BUFFER 6DB SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Buffer
Number of Circuits 1
-3db Bandwidth 55MHz
Slew Rate 275 V/μs
Operating Supply Current 6.5mA
Channel Output Current 85mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 105293-MAX4090EUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4090
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4090EUT+T CAD Model

Description

Maxim Integrated MAX4090EUT+T Operational Amplifier

The MAX4090EUT+T from Maxim Integrated is a high-performance operational amplifier designed to offer a blend of power efficiency and precision for a wide range of applications. This device is part of Maxim's commitment to providing innovative analog solutions with an emphasis on integrating more functionality into smaller packages.

With its single supply voltage ranging from 2.7V to 5.5V, the MAX4090EUT+T is an ideal choice for battery-powered devices and low-voltage systems. It maintains a low quiescent current, making it suitable for power-sensitive applications where extending battery life is crucial. Despite its low power consumption, this op-amp does not compromise on speed or accuracy, delivering a high slew rate and excellent gain-bandwidth product for its class.

The MAX4090EUT+T comes in a compact SOT-23 package, which is highly valued in space-constrained applications such as portable electronics, wearables, and IoT devices. Its small footprint allows designers to minimize PCB space without sacrificing performance, making it a versatile component for a variety of compact circuits.

Key features of the MAX4090EUT+T include rail-to-rail output capability, which enables the op-amp to drive loads effectively close to the supply rails, maximizing the dynamic range in applications such as audio processing and sensor signal conditioning. Additionally, the device offers a low input bias current and a low input offset voltage, which are critical parameters for precision amplification tasks.

Applications for the MAX4090EUT+T are diverse, ranging from active filters and voltage references to data acquisition systems and analog-to-digital converter drivers. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial, automotive, and consumer markets.

Overall, the MAX4090EUT+T from Maxim Integrated is a testament to the company's dedication to producing high-quality, reliable components that meet the evolving needs of modern electronic designs. Its combination of low power, small size, and high precision makes it an excellent choice for designers looking to create efficient and accurate electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess