EN
  • EN
  • DE

MAX4107ESA

Part No MAX4107ESA
Manufacturer Maxim Integrated
Description 350MHz, Ultra-Low-Noise Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213473-MAX4107ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4107ESA CAD Model

Description

The MAX4107ESA is a high-speed, low-distortion, voltage-feedback amplifier designed by Maxim Integrated to provide cutting-edge performance for a wide range of analog signal processing applications. This versatile component is an ideal choice for applications requiring high-speed data acquisition, video processing, and other high-frequency operations.

Key Features:

  • High Bandwidth: The MAX4107ESA offers a wide bandwidth of 325MHz at a gain of +2V/V, which ensures fast response and accurate signal reproduction for high-speed signals.
  • Low Distortion: With its low harmonic distortion, this amplifier is perfect for maintaining signal fidelity, particularly in sensitive audio and video signal processing tasks.
  • Fast Slew Rate: The device boasts a slew rate of 1600V/µs, providing rapid voltage changes and enabling it to handle quick transient signals effectively.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX4107ESA is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from +4.5V to +11V, or from dual supplies of ±2.25V to ±5.5V, providing flexibility in various circuit designs.
  • Disable Feature: The amplifier includes a disable feature that reduces power consumption when the amplifier is not in use, further enhancing its power efficiency.

Applications:

  • Video line drivers and buffers
  • High-speed data acquisition systems
  • Cable drivers
  • ADC/DAC buffers
  • Communications devices
  • Test and measurement equipment

The MAX4107ESA comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit boards without taking up significant space. Its robust design and superior performance parameters make it an excellent choice for designers looking to enhance the speed and integrity of their signal processing circuits.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess