EN
  • EN
  • DE

MAX4109ESA+T

Part No MAX4109ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703580-MAX4109ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4109ESA+T CAD Model

Description

The MAX4109ESA+T from Maxim Integrated is a cutting-edge, high-speed, low-power, closed-loop buffer designed to deliver exceptional performance for a wide range of applications. This compact and efficient device comes in an 8-pin NSOIC package, making it an ideal choice for space-constrained environments.

Key Features

  • High Bandwidth: The MAX4109ESA+T offers a high bandwidth of 400MHz, ensuring fast response times and the ability to handle high-speed signals with ease.
  • Low Distortion: With low distortion characteristics, this buffer maintains signal integrity, making it suitable for high-fidelity applications.
  • Low Power Consumption: Its low power consumption makes it an excellent choice for battery-powered devices and applications where energy efficiency is paramount.
  • Fixed Gain of +2 or -1: The device comes with a fixed gain configuration of +2 or -1, which simplifies design and reduces external component count.
  • Single-Supply Operation: It operates from a single +3.3V to +5.5V supply, providing design flexibility and ease of integration.

Applications

The MAX4109ESA+T is versatile and can be used in various applications, including:

  • Video line drivers
  • ADC/DAC buffers
  • High-speed communications
  • Test and measurement equipment
  • Portable and battery-powered devices

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX4109ESA+T is manufactured to the highest standards, ensuring dependable performance in even the most demanding environments. Whether you're designing for industrial, commercial, or consumer markets, this high-speed buffer will meet your needs with precision and durability.

Ordering Information

The MAX4109ESA+T is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. Its part number reflects the tape and reel option (indicated by the "+T"), making it straightforward for bulk ordering and inventory management.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8792 $65.7720
75+ $1.5419 $115.6425
120+ $1.4934 $179.2080
160+ $1.4449 $231.1840
210+ $1.3976 $293.4960
280+ $1.2532 $350.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess