EN
  • EN
  • DE

MAX410BCSA+T

Part No MAX410BCSA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier ±5.25V/10.5V 8-Pin SOIC N T/R / IC OPAMP GP 28MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786106-MAX410BCSA+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX410
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX410BCSA+T CAD Model

Description

The MAX410BCSA+T is a high-performance, low-noise operational amplifier (op-amp) from Maxim Integrated, designed to deliver precision and power efficiency for a wide range of applications. This device is part of Maxim's MAX410 series, which is known for its excellent analog characteristics and reliability.

Key Features

  • Low Noise: The MAX410BCSA+T boasts a low voltage noise density of 2.5nV/√Hz at 1kHz, making it an ideal choice for applications where noise performance is critical, such as audio and instrumentation.
  • High Speed: With a slew rate of 10V/μs and a gain-bandwidth product of 28MHz, this op-amp is capable of handling fast signal changes, suitable for video processing and communication systems.
  • Single Supply Operation: It can operate from a single +4.5V to +36V supply or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Low Distortion: The device offers low total harmonic distortion (THD), which is essential for high-fidelity audio applications and precision analog processing.
  • Power-Saving Features: The MAX410BCSA+T includes a power-saving shutdown mode, which reduces the supply current to 1.5μA, extending battery life in portable devices.

Applications

The operational amplifier is well-suited for a range of applications that require high accuracy and low noise. These include:

  • Audio Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Medical Instrumentation
  • Professional Microphones

Package and Quality

The MAX410BCSA+T comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations.

With its combination of low noise, high speed, and power efficiency, the MAX410BCSA+T operational amplifier from Maxim Integrated stands out as a versatile component for precision analog circuits.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess