EN
  • EN
  • DE

MAX4158ESA

Part No MAX4158ESA
Manufacturer Maxim Integrated
Description 350MHz/250MHz, 2-Channel Video Multiplexer-Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213505-MAX4158ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4158ESA CAD Model

Description

MAX4158ESA - High-Output-Drive, Low-Distortion, Rail-to-Rail Op Amps

The MAX4158ESA from Maxim Integrated is a high-performance operational amplifier designed to deliver superior audio and signal conditioning capabilities. This precision op amp is capable of driving heavy loads with minimal distortion and noise, making it an ideal choice for a wide range of applications including audio systems, active filters, and industrial control systems.

Featuring rail-to-rail output capability, the MAX4158ESA offers a wide output dynamic range, which is particularly beneficial when operating with low supply voltages. The device operates from a single 2.7V to 5.5V power supply or from dual ±1.35V to ±2.75V supplies, providing flexibility in various circuit configurations. Its high output drive capability of 50mA makes it suitable for driving headphones or other low-impedance loads directly.

The MAX4158ESA boasts a low total harmonic distortion plus noise (THD+N) of 0.0005% at 1kHz, ensuring high-fidelity signal amplification. The device also features a high slew rate of 10V/µs, which allows for fast signal response, and a gain bandwidth product of 25MHz, making it suitable for high-speed signal processing applications.

The operational amplifier comes in a compact 8-pin SOIC package, which is conducive to space-constrained applications. Its extended temperature range of -40°C to +85°C guarantees reliable performance across various environmental conditions. With its integrated ESD protection, the MAX4158ESA is robust against electrostatic discharges, enhancing its durability and longevity in the field.

In summary, Maxim Integrated's MAX4158ESA is a versatile and reliable operational amplifier that provides high output drive, low distortion, and rail-to-rail output in a small package. It's an excellent choice for designers looking for an op amp that can handle demanding applications while maintaining high-quality signal integrity.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess