EN
  • EN
  • DE

MAX4176ESA+T

Part No MAX4176ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703624-MAX4176ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4176ESA+T CAD Model

Description

Maxim Integrated MAX4176ESA+T Precision, High-Side Current-Sense Amplifier

The MAX4176ESA+T from Maxim Integrated is a high-precision, high-side current-sense amplifier that offers a compact and efficient solution for current monitoring in a wide range of applications. This device is designed to accurately measure the current flowing through a shunt resistor placed in the high side of a circuit, enabling the detection of load currents without interrupting the ground path of the load.

With its small 8-pin SOIC package, the MAX4176ESA+T is perfect for space-constrained applications. It operates over a wide supply voltage range of 2.7V to 36V, making it versatile for both low and high voltage systems. The device features a low input offset voltage, which enhances its accuracy and allows for the use of lower-value shunt resistors, reducing power loss and improving overall system efficiency.

The MAX4176ESA+T boasts a high common-mode voltage range of 0V to +28V, independent of the supply voltage. This feature ensures stable operation even under fluctuating supply conditions. The device also provides a high gain accuracy of ±0.5% (max) and a low input offset voltage of ±250µV (max), which makes it suitable for precision applications such as power management, battery chargers, and overcurrent protection circuits.

One of the key advantages of the MAX4176ESA+T is its ability to provide a voltage output that is directly proportional to the current passing through the shunt resistor. This analog output can be easily interfaced with analog-to-digital converters (ADCs) for digital processing or with other monitoring circuitry. The device also features a wide bandwidth of 200kHz, which allows it to respond quickly to changes in load current, making it ideal for dynamic systems that require real-time current monitoring.

Overall, the MAX4176ESA+T is a reliable and precise solution for designers looking to incorporate current sensing into their projects. Its ease of use, combined with Maxim Integrated's reputation for quality, makes it a trusted choice for applications ranging from industrial systems to consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess