EN
  • EN
  • DE

SN74LVC2G06DRYR

Part No SN74LVC2G06DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 2CH 2-INP 6SON / Inverter IC 2 Channel Open Drain 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features Open Drain
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 74LVC2G06
Other Names -296-34873-1,TEXTISSN74LVC2G06DRYR,-296-34873-1,296-34873-2,296-34873-1,-SN74LVC2G06DRYRR,296-34873-6,2156-SN74LVC2G06DRYR
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257712-SN74LVC2G06DRYR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G06DRYR CAD Model

Description

Product Overview: SN74LVC2G06DRYR by Texas Instruments

The SN74LVC2G06DRYR is a high-performance, dual inverter from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This device is part of the SN74LVC family, which is known for its low-voltage capabilities and high-speed operation. The SN74LVC2G06DRYR is particularly suitable for down-voltage translation applications, making it a versatile component for modern digital systems.

Key Features:

  • Voltage Range: The device supports a wide operating voltage range, accommodating various power supply levels from 1.65 V to 5.5 V, which is ideal for battery-operated and low-power applications.
  • Output Drive Capability: The SN74LVC2G06DRYR can drive up to 24 mA at the output, enabling it to control LEDs, transistors, and other high-load devices.
  • Schmitt-Trigger Inputs: With Schmitt-Trigger inputs, the device provides enhanced noise immunity and a smoother transition which is critical in environments with electrical noise.
  • Low Power Consumption: This device has a low power consumption profile, which is essential for energy-sensitive designs.
  • High-Speed Operation: The SN74LVC2G06DRYR is capable of fast switching, which is a must-have for high-speed data processing and communication systems.
  • ESD Protection: It includes electrostatic discharge (ESD) protection, which safeguards the chip against unexpected voltage spikes.

Applications:

The SN74LVC2G06DRYR is suitable for a wide range of applications, including:

  • Logic level translation for interfacing different voltage domains
  • Signal inversion in digital circuits
  • Line drivers with high impedance outputs
  • Power management in portable and battery-powered devices

Packaging and Quality:

The device is offered in a small-outline package (DRY) format, which is ideal for space-constrained applications. Its compact size ensures that it can be easily integrated into a variety of electronic assemblies. Texas Instruments is known for its commitment to quality, and the SN74LVC2G06DRYR is manufactured to the highest industry standards, ensuring reliability and performance in critical applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4435 $51.0025
275+ $0.3639 $100.0725
430+ $0.3526 $151.6180
590+ $0.3412 $201.3080
760+ $0.3298 $250.6480
1,015+ $0.2957 $300.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess