EN
  • EN
  • DE

MAX418CSD+T

Part No MAX418CSD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703632-MAX418CSD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX418CSD+T CAD Model

Description

Maxim Integrated MAX418CSD+T Operational Amplifier

The MAX418CSD+T is a high-performance, low-power operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of energy efficiency and precision for a wide range of electronic applications. This particular model is a part of the MAX418 series, which is renowned for its low-voltage operation and minimal power consumption, making it an ideal choice for battery-powered devices and portable equipment.

The MAX418CSD+T operates with a single supply voltage ranging from 2.4V to 11V or dual supplies of ±1.2V to ±5.5V. This flexibility in supply voltage is beneficial for designers as it allows the op-amp to be integrated into various systems without the need for additional power regulation components. Moreover, the device boasts a low quiescent current of just 15µA per amplifier, which is crucial for extending battery life in portable applications.

Featuring a high open-loop gain and a low input bias current, the MAX418CSD+T provides excellent accuracy and is suitable for sensor amplification, data acquisition systems, and other precision analog circuits. Its rail-to-rail output capability ensures maximum dynamic range, which is especially useful when operating at lower supply voltages.

The MAX418CSD+T comes in a compact 14-pin SOIC package, which is surface-mountable and saves valuable board space. This op-amp is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in challenging environmental conditions. With its fast settling time and low input offset voltage, the MAX418CSD+T is also well-suited for applications requiring fast and accurate analog signal processing.

In summary, the Maxim Integrated MAX418CSD+T operational amplifier is an excellent choice for designers who require a low-power, high-precision component for their electronic designs. Its versatility, combined with its power-saving features, makes it an efficient and practical solution for a multitude of applications ranging from portable devices to industrial control systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5089 $59.6513
41+ $2.8794 $118.0554
63+ $2.7893 $175.7259
86+ $2.6992 $232.1312
111+ $2.6091 $289.6101
149+ $2.3400 $348.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess