EN
  • EN
  • DE

MAX418ESD

Part No MAX418ESD
Manufacturer Maxim Integrated
Description 1.2μA Max, Single/Dual/Quad, Single-Supply Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213519-MAX418ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX418ESD CAD Model

Description

The MAX418ESD is a high-performance, low-power operational amplifier (op-amp) from Maxim Integrated, designed to offer a perfect blend of features for a wide range of applications. This precision op-amp is well-suited for battery-powered devices, data acquisition systems, and portable equipment due to its low voltage operation and power-saving capabilities.

Key Features

  • Low Power Consumption: The MAX418ESD is optimized for low power consumption, making it ideal for portable and battery-operated applications where power efficiency is critical.
  • Single-Supply Operation: This op-amp is capable of operating from a single supply, which simplifies the power supply design and can range from +4.5V to +36V, or from ±2.25V to ±18V for dual supplies.
  • High Precision: With a low input offset voltage and drift over temperature, the MAX418ESD provides high accuracy for precision applications.
  • Low Input Bias Current: The device features a low input bias current, which is beneficial for high-impedance sensor interfaces and precision integrators.
  • High Slew Rate: The op-amp's high slew rate ensures fast response times, which is essential for high-speed signal processing and switching applications.

Applications

The versatility of the MAX418ESD allows it to be used in a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Analog Filters
  • Audio Electronics
  • Sensor Amplifiers

Reliability and Packaging

The MAX418ESD is offered in a 14-pin SO package, which is known for its small footprint and suitability for space-constrained applications. Maxim Integrated's commitment to quality ensures that this op-amp meets high-reliability standards, making it a dependable choice for both commercial and industrial applications.

Conclusion

With its combination of low power consumption, single-supply operation, precision, and high slew rate, the MAX418ESD from Maxim Integrated stands out as a versatile and efficient solution for a multitude of electronic circuits and systems. Its robust packaging and reliability make it a go-to choice for engineers and designers looking for a high-quality operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,730 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess