EN
  • EN
  • DE

MAX4190CSA

Part No MAX4190CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703635-MAX4190CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4190CSA CAD Model

Description

MAX4190CSA Precision, Low-Power, Rail-to-Rail Instrumentation Amplifier

The MAX4190CSA from Maxim Integrated is a high-precision, low-power instrumentation amplifier designed for a wide range of applications requiring accurate and stable signal amplification. This device offers rail-to-rail output swing, which makes it suitable for single-supply operations and applications with limited power supply headroom.

With its low offset voltage and drift over temperature, the MAX4190CSA provides excellent dc accuracy. Additionally, the device features a gain bandwidth product of 500kHz, enabling it to accurately amplify AC signals with minimal phase error. Its low-power consumption, typically 45μA, makes it ideal for battery-powered and portable applications where power efficiency is critical.

The MAX4190CSA is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The device operates over a wide supply voltage range from +2.85V to +5.5V, further enhancing its versatility in different system designs. The amplifier's programmable gain, set by external resistors, allows for customization according to specific application requirements, making it a flexible choice for designers.

This instrumentation amplifier is commonly used in sensor signal conditioning, medical instrumentation, industrial process controls, and precision data acquisition systems. Its robust design includes features such as overvoltage protection and ESD protection, ensuring reliable performance in harsh environments.

The MAX4190CSA also includes a shutdown mode, which reduces the current consumption to just 1μA, further extending battery life in portable applications when the amplifier is not in active use. The combination of high precision, low power, and operational flexibility makes the MAX4190CSA an excellent choice for engineers looking for a reliable solution to amplify small signals in their designs.

Overall, Maxim Integrated's MAX4190CSA is a top-performing instrumentation amplifier that offers the perfect balance of precision, power efficiency, and versatility, making it a go-to component for a myriad of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess