EN
  • EN
  • DE

UPC3220GR-E1-A

Part No UPC3220GR-E1-A
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390596-UPC3220GR-E1-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC3220GR-E1-A CAD Model

Description

The UPC3220GR-E1-A is a silicon monolithic integrated circuit manufactured by NEC (now Renesas Electronics). This device is a broadband amplifier, typically employed in communication and signal processing applications. Its function is to amplify signals while maintaining signal integrity and minimizing distortion across a broad frequency range.

Applications

  • CATV Systems: Amplifies signal strength in cable television distribution networks.
  • Satellite Receivers: Used in LNBs (Low Noise Block downconverters) to amplify weak satellite signals.
  • Wireless Communication Devices: Integrated into wireless transceivers for signal amplification.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers for accurate amplification.
  • General Purpose Amplification: Suitable for broadband amplification in various electronic circuits.

Features

  • High Gain: Provides substantial signal amplification.
  • Wide Bandwidth: Operates over a broad frequency range, enabling diverse applications.
  • Low Noise Figure: Minimizes noise during amplification, preserving signal quality.
  • High Output Power: Delivers sufficient output power to drive subsequent circuitry.
  • Single Power Supply Operation: Simplifies circuit design by operating from a single voltage supply.
  • Compact Package: Typically available in a small surface mount package for space-saving designs.

Benefits

  • Improved Signal Strength: Enhances signal levels, improving performance in communication systems.
  • Enhanced Signal Quality: Maintains signal integrity through low-noise amplification.
  • Versatile Application: Well-suited for a wide range of applications due to its broadband characteristics.
  • Simplified Circuit Design: Easy to integrate thanks to single power supply operation.
  • Cost-Effective: Offers a cost-efficient solution for signal amplification needs.

Additional Details

The UPC3220GR-E1-A usually requires external components for impedance matching and biasing. Consult the datasheet for specific operating conditions and application circuit recommendations. It is important to operate the device within its specified voltage and current limits to ensure reliability. Adequate heat sinking may be necessary depending on the operating conditions to prevent thermal damage. The device is typically provided in tape and reel packaging for automated assembly. The "-E1-A" suffix likely indicates a specific variation in packaging or electrical characteristics compared to the UPC3220GR base model and the UPC3220GR-E1 variant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Vishay
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess