EN
  • EN
  • DE

MAX4193EPA

Part No MAX4193EPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description CMOS Micropower Step-UP Switching Regulator | IC REG BOOST ADJ 525MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 16.5V
Min/Fixed Output Voltage 3.5V
Maximum Output Voltage 18V (Switch)
Output Current 525mA (Switch)
Switching Frequency 25kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX4193
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213522-MAX4193EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4193EPA CAD Model

Description

Maxim Integrated MAX4193EPA Precision, Low-Power Instrumentation Amplifier

The MAX4193EPA is a high-quality instrumentation amplifier designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This precision amplifier is tailored for applications requiring accurate, low-power signal amplification, making it an excellent choice for battery-powered devices, medical instrumentation, and industrial process controls.

One of the standout features of the MAX4193EPA is its precision. It boasts a low offset voltage and low offset voltage drift, ensuring that the accuracy of the amplified signal is maintained over time and temperature variations. This is critical in applications where precision is paramount, such as in medical monitoring equipment or precision sensors.

The device operates from a single +2.85V to +36V supply or from dual supplies of ±1.425V to ±18V. This wide range of operating voltages adds to the flexibility of the MAX4193EPA, allowing it to be used in various system configurations. Additionally, the low supply current of just 350µA (max) at +5V makes it an energy-efficient option for portable and remote sensing applications.

Another key aspect of the MAX4193EPA is its programmable gain. The gain can be configured by the user through external resistors, which means it can be adapted to different signal levels for optimal performance. This feature, combined with a high input impedance, makes the MAX4193EPA a versatile component that can be easily integrated into a wide range of electronic systems.

The MAX4193EPA comes in an 8-pin DIP package, providing a compact solution that can fit into space-constrained applications. Its robust design ensures reliable operation under harsh conditions, making it suitable for industrial environments.

In summary, the Maxim Integrated MAX4193EPA instrumentation amplifier is a top choice for designers looking for a precise, low-power, and versatile amplification solution. Whether it is for medical devices, portable instruments, or industrial applications, this IC delivers performance you can count on.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4750 $61.4250
6+ $16.8000 $100.8000
10+ $16.2750 $162.7500
13+ $15.7500 $204.7500
17+ $15.2250 $258.8250
22+ $13.6500 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess