EN
  • EN
  • DE

MAX4201ESA+

Part No MAX4201ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 780MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 4200 V/μs
-3db Bandwidth 780MHz
Current - Input Bias 800nA
Voltage - Input Offset 1mV
Current - Supply 2.2mA
Current - Output / Channel 52mA
Voltage - Supply, Single/Dual (±) ±4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 144981-MAX4201ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4201ESA+ CAD Model

Description

Maxim Integrated MAX4201ESA+ High-Speed Operational Amplifier

The MAX4201ESA+ is a compact, high-speed operational amplifier designed by Maxim Integrated to deliver exceptional performance for a wide range of applications. This operational amplifier is perfect for those seeking a solution that combines speed, precision, and low power consumption in a single package.

Key Features:

  • High-Speed Performance: With a 200MHz bandwidth, the MAX4201ESA+ is capable of handling high-frequency signals with ease, making it ideal for video, RF, IF, or IQ applications.
  • Low Distortion: The device offers a low distortion level, ensuring clear and accurate signal amplification, which is critical for high-fidelity audio and instrumentation.
  • Low Noise: With its low noise specifications, the MAX4201ESA+ provides a clean amplification, minimizing the introduction of unwanted signals into the output.
  • Power Efficiency: The operational amplifier operates with a low supply current of 5.5mA, making it a suitable choice for battery-powered or energy-sensitive applications.
  • Single-Supply Operation: It can operate from a single +4.5V to +11V supply or dual supplies of ±2.25V to ±5.5V, offering flexibility in various circuit configurations.
  • Shutdown Feature: An added shutdown feature allows users to lower power consumption when the amplifier is not in active use.

Applications:

  • Video and Broadcast Equipment
  • Communications Infrastructure
  • Test and Measurement Instruments
  • Medical Imaging Systems
  • Professional Audio Equipment

The MAX4201ESA+ comes in a small 8-pin NSOIC package, offering a compact footprint for space-constrained applications. Its robust design ensures reliable operation even under challenging conditions, making it a preferred choice for engineers and designers looking for a high-performance op-amp. Whether you are working on a sophisticated audio system, a high-speed data acquisition system, or any other application requiring a high-speed operational amplifier, the MAX4201ESA+ from Maxim Integrated is an excellent choice to consider.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess