EN
  • EN
  • DE

MAX4252CSA

Part No MAX4252CSA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075366-MAX4252CSA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4252CSA CAD Model

Description

MAX4252CSA Low-Power, Precision Operational Amplifiers

The MAX4252CSA from Maxim Integrated is a high-precision operational amplifier (op-amp) designed for a wide range of applications that demand low power consumption and high accuracy. This device is part of Maxim's MAX425x series of op-amps that are optimized for single-supply operations and typically operate at +2.85V to +5.5V, making them ideal for battery-powered devices and portable equipment.

The MAX4252CSA is notable for its low input offset voltage, which ensures that the accuracy of the signal processing is maintained. This is particularly important in precision applications such as sensor interfacing, portable medical devices, and low-voltage instrumentation. The device also features a low input bias current, further contributing to the accuracy of the circuit by minimizing the error due to bias currents.

One of the key advantages of the MAX4252CSA is its power-saving capabilities. It boasts a quiescent current of just 120µA per amplifier, which is extremely low for precision op-amps. This characteristic is crucial for extending the battery life of portable devices. Additionally, the device offers a shutdown mode, reducing the supply current to just 2µA, which is beneficial for power-critical applications when the op-amp is not in use.

The MAX4252CSA comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB manufacturing processes. This package is small and space-efficient, making it a good choice for compact electronic designs.

Other features of the MAX4252CSA include rail-to-rail output capability, which allows the output to swing close to the power supply rails, maximizing the dynamic range in low-voltage applications. The device also has a wide bandwidth of 500kHz, which is sufficient for many audio and control system applications.

In summary, the MAX4252CSA from Maxim Integrated is a versatile and efficient operational amplifier that combines low power consumption with high precision. Its small footprint, low-voltage operation, and precision characteristics make it an excellent choice for designers looking to optimize their applications for power efficiency and accuracy.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess