EN
  • EN
  • DE

MAX4259ESD+

Part No MAX4259ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Analog Multiplexer/Amp Single 2:1 14-Pin SOIC N / IC AMP VIDEO MUX 2CH 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
-3db Bandwidth 250MHz
SR - Slew Rate 1000 V/μs
Operating Supply Current 10.9mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±4.5 V ~ 5.5 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786164-MAX4259ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4259
Introduction Date March 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4259ESD+ CAD Model

Description

MAX4259ESD+ Precision Operational Amplifier

The MAX4259ESD+ is a high-precision, low-noise operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This op-amp is ideal for a wide range of applications that require accurate signal conditioning, including medical instrumentation, precision data acquisition systems, and industrial process control.

Key Features

  • Low Offset Voltage: One of the standout features of the MAX4259ESD+ is its low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • Low Noise: The device boasts low voltage noise density, which means it introduces minimal additional noise into the signal chain, preserving signal integrity.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies while maintaining its gain, making it versatile for various signal processing tasks.
  • Rail-to-Rail Output: The MAX4259ESD+ offers rail-to-rail output capability, which allows the output signal to swing very close to the power supply rails, maximizing the dynamic range in single-supply applications.
  • Single-Supply Operation: It is designed to operate from a single power supply, simplifying the power supply design and making it convenient for battery-powered devices.
  • Power-Save Mode: The device includes a power-save mode that reduces power consumption when the amplifier is not in active use, which is critical for power-sensitive applications.

Package and Temperature Range

The MAX4259ESD+ comes in a 14-pin SOIC package, which is a small-outline package that is easy to handle and integrate into various circuit designs. It operates over the extended temperature range of -40°C to +85°C, ensuring reliable performance in diverse environments.

Applications

Due to its high precision and low noise characteristics, the MAX4259ESD+ is well-suited for:

  • Medical Instrumentation
  • Precision Data Acquisition
  • Industrial Process Controls
  • Automatic Test Equipment
  • Professional Audio Equipment

You May Also Be Interested in

Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Analog Devices Inc.
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess