EN
  • EN
  • DE

FPC402RHUT

Part No FPC402RHUT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56WQFN / Interface 56-WQFN (5x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Interface I2C
Voltage - Supply 1.8V ~ 3.3V
Package / Case 56-WFQFN Exposed Pad
Supplier Device Package 56-WQFN (5x11)
Mounting Type Surface Mount
Base Product Number FPC402
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351533-FPC402RHUT
Ultra Librarian 3D Model Ultra Librarian FPC402RHUT CAD Model

Description

The FPC402RHUT is a state-of-the-art signal conditioner and serializer from Texas Instruments, designed to meet the rigorous demands of high-speed data communication and signal processing. This advanced product is an integral component for applications requiring efficient data transmission and is especially suitable for automotive and industrial markets.

Key Features

  • High-Speed Data Transfer: The FPC402RHUT boasts exceptional performance with high-speed data transfer capabilities, making it ideal for applications that require rapid and reliable communication.
  • Robust Signal Conditioning: With its built-in signal conditioning features, this product ensures signal integrity even in the most challenging environments, reducing the likelihood of data corruption due to noise or signal degradation.
  • Serialization: The device's serialization function consolidates multiple input signals into a single high-speed serial output, streamlining the data transmission process and reducing the complexity of system wiring.
  • Compatibility: Designed with versatility in mind, the FPC402RHUT is compatible with a wide range of microcontrollers and processors, making it an excellent choice for a variety of applications.
  • Low Power Consumption: Energy efficiency is at the core of its design, ensuring low power consumption without compromising on performance, which is critical for battery-powered or energy-sensitive applications.

Applications

The FPC402RHUT is adept at handling the demands of multiple applications, such as:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • High-speed data acquisition systems
  • Telecommunications infrastructure

Why Choose the FPC402RHUT?

With its combination of high-speed data handling, signal conditioning, and serialization capabilities, the FPC402RHUT from Texas Instruments is an invaluable asset for any high-performance data communication system. Its compatibility with various platforms and low power consumption makes it a versatile and eco-friendly option for designers and engineers looking to enhance their systems with cutting-edge technology.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess