EN
  • EN
  • DE

TDA6111

Part No TDA6111
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO OUT 16MHZ DBS9MPF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Applications General Purpose
Number of Circuits 1
-3db Bandwidth 16MHz
Slew Rate 3000 V/μs
Operating Supply Current 9mA
Channel Output Current 10A
Mounting Through Hole
Case / Package DBS9MPF
Win Source Part Number 212741-TDA6111
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6111 CAD Model

Description

The NXP TDA6111 is a high-quality video output amplifier designed to deliver superior performance in a variety of video applications. This integrated circuit is part of NXP's acclaimed line of audio and video products, offering a solution that is both efficient and reliable for enhancing video signal processing.

Key Features

  • High Bandwidth: With a wide bandwidth, the TDA6111 ensures minimal signal loss and is capable of handling high-resolution video signals with ease, making it an ideal choice for advanced video systems.
  • Low Distortion: The device is engineered to maintain signal integrity, resulting in clear and accurate video reproduction with minimal distortion.
  • Integrated Clamp Circuit: The inclusion of an integrated clamp circuit simplifies the design and enhances performance by stabilizing the video signal.
  • High Slew Rate: The high slew rate of the TDA6111 allows for rapid signal transitions, ensuring that the video output remains sharp and responsive even with fast-moving images.

Applications

The TDA6111 is well-suited for a range of video applications, including:

  • Television sets
  • Computer monitors
  • Video projectors
  • Other video signal processing equipment

Technical Specifications

The TDA6111 offers the following technical specifications:

  • Supply Voltage: Typically 8V
  • Typical Power Dissipation: Low, contributing to energy efficiency
  • Package: Available in a compact, easy-to-integrate package

Quality and Reliability

NXP is known for its commitment to quality, and the TDA6111 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the demands of continuous operation in a variety of settings.

Design Support

NXP provides comprehensive design support for the TDA6111, including detailed datasheets, application notes, and technical support from NXP's team of experts. This ensures that designers can integrate the TDA6111 into their products with confidence, benefitting from the amplifier's performance enhancements.

You May Also Be Interested in

Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9103 $73.8206
4+ $30.2853 $121.1412
6+ $29.3393 $176.0358
9+ $28.3922 $255.5298
11+ $27.4463 $301.9093
15+ $24.6073 $369.1095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess