EN
  • EN
  • DE

TLK1101ERGPR

Part No TLK1101ERGPR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC 11.3GBPS CABLE/PCB EQ 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Data Management
Supply Voltage - Operating 2.95 V to 3.6 V
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 081918-TLK1101ERGPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1101ERGPR CAD Model

Description

Product Overview: TLK1101ERGPR by Texas Instruments

The TLK1101ERGPR is a high-performance, easy-to-use, single-lane rate-adaptive serial link transceiver from the industry-leading semiconductor manufacturer, Texas Instruments. This versatile device is designed to support a wide range of data rates from 0.6 Gbps to 11.3 Gbps, making it suitable for various applications in the telecommunications, data communications, and computing markets.

Key Features

  • Flexible Data Rates: The TLK1101ERGPR supports a wide range of serial data rates, from 600 Mbps to 11.3 Gbps, allowing it to be used in multiple applications without the need for different transceivers.
  • Signal Conditioning: It includes advanced signal conditioning features such as transmit de-emphasis and receive equalization, which enhance signal integrity over long cables and backplanes.
  • Low Power Consumption: The device is designed for low power operation, which is critical for high-density systems and power-sensitive applications.
  • Programmable Settings: Various settings can be programmed via an I2C-compatible two-wire serial interface, providing flexibility and control over the transceiver's operation.
  • Hot-Plug Capability: It has the ability to be plugged in or removed from a live system without causing any electrical disruption, a feature essential for mission-critical systems that require continuous operation.
  • Robust ESD Protection: The TLK1101ERGPR is equipped with on-chip electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes and enhance reliability.

Applications

The TLK1101ERGPR's versatility makes it an ideal choice for a variety of applications, including:

  • High-speed backplane interconnects
  • Active copper cable assemblies
  • Optical module interconnects
  • Proprietary point-to-point data links
  • Networking switches and routers
  • Storage area networks (SAN/NAS)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TLK1101ERGPR is no exception. This transceiver is built to meet high standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess