EN
  • EN
  • DE

MAX4291EXK-1

Part No MAX4291EXK-1
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703727-MAX4291EXK-1
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4291EXK-1 CAD Model

Description

MAX4291EXK-1 Precision Operational Amplifier

The MAX4291EXK-1 is a high-performance, low-power precision operational amplifier from Maxim Integrated, designed to provide a perfect blend of features for a wide range of applications. This operational amplifier (op-amp) is ideal for battery-powered devices, portable equipment, and other applications where power efficiency and precision are crucial.

Featuring a low supply voltage range of 2.7V to 5.5V, the MAX4291EXK-1 is optimized for single-supply operations, making it an excellent choice for systems where minimizing power consumption is essential. Despite its low power requirements, this op-amp does not compromise on performance, offering a high gain-bandwidth product and a low input bias current.

The MAX4291EXK-1 boasts a Rail-to-Rail output stage, which allows the output to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications. This feature is particularly beneficial in single-supply systems where the full supply voltage range is often utilized for signal processing.

Stability and ease of use are key attributes of the MAX4291EXK-1, with the device being unity-gain stable and capable of driving capacitive loads. This makes it a versatile component that can be easily integrated into a variety of circuits without complex compensation networks.

For enhanced performance, the MAX4291EXK-1 includes a low input offset voltage and a low offset voltage drift over temperature, ensuring precise and consistent operation across the full operating temperature range. This precision is vital for applications such as sensor signal conditioning, portable instrumentation, and data acquisition systems.

Encapsulated in a small SC70-5 package, the MAX4291EXK-1 saves valuable board space, which is essential for modern compact electronics. Its small footprint, combined with its impressive feature set, makes it an ideal choice for designers looking to create efficient, high-precision, and space-conscious electronic systems.

In summary, the MAX4291EXK-1 from Maxim Integrated is a robust, low-power, and high-precision operational amplifier that is well-suited for a multitude of applications requiring efficient power usage without sacrificing performance.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess