EN
  • EN
  • DE

MAX4311ESD+T

Part No MAX4311ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Speed, Low-Power, Single-Supply Multichannel, Video Multiplexer-Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 345 MHz
Bandwidth 100 MHz
Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Tin
High Level Output Current 120 mA
Max Dual Supply Voltage 5.25 V
Maximum Operating Temperature 85 °C
Max Power Dissipation 667 mW
Max Supply Voltage 10.5 V
Min Dual Supply Voltage 2 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Nominal Supply Current 560 µA
Number of Channels 4
Number of Circuits 1
Number of Outputs 1
Number of Pins 14
Operating Supply Current 6.9 mA
Output Current per Channel 95 mA
Radiation Hardening No
RoHS Compliant
Slew Rate 430 V/µs
Supply Type Dual, Single
Win Source Part Number 1075370-MAX4311ESD+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4311ESD+T CAD Model

Description

Maxim Integrated MAX4311ESD+T Video Amplifier

The Maxim Integrated MAX4311ESD+T is a highly integrated video amplifier that combines a high-speed operational amplifier with a fixed-gain of 2, specifically designed to drive full video loads. This device is a perfect solution for applications requiring direct-coupled video amplification and buffering. Its compact design and integrated features make it suitable for space-constrained applications such as portable and consumer electronics, video broadcasting equipment, and security cameras.

Key Features:

  • High-Speed Performance: The MAX4311ESD+T is optimized for exceptional speed, making it suitable for high-resolution video processing with minimal distortion.
  • Fixed Gain of 2: The fixed gain setting simplifies the design process by eliminating the need for external gain-setting components, which can save board space and reduce system complexity.
  • Low Power Consumption: Designed with power efficiency in mind, this video amplifier operates with a low quiescent current, making it ideal for battery-powered devices.
  • Wide Supply Voltage Range: It can operate from a single +4.5V to +11V supply or dual ±2.25V to ±5.5V supplies, providing flexibility in various supply environments.
  • Shutdown Feature: The amplifier includes a shutdown mode, allowing power conservation in applications where intermittent operation is required.

Applications:

  • Portable Video Devices
  • Video Switchers and Routers
  • CCTV Security Systems
  • Video-on-Demand Systems
  • Video Amplification and Distribution

The MAX4311ESD+T comes in a compact SOP package, which makes it easy to integrate into a variety of circuit designs. Its robust design ensures reliable operation over a wide temperature range, making it suitable for both commercial and industrial applications. Whether you are designing a high-definition home entertainment system or a professional-grade video surveillance setup, the MAX4311ESD+T offers the performance and reliability you need in a video amplifier.

Maxim Integrated's commitment to quality means that this video amplifier is designed to meet strict standards, ensuring high performance and dependability for your video applications. Choose the MAX4311ESD+T for a compact, efficient, and high-quality solution in your next video processing project.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1394 $55.6970
11+ $9.1401 $100.5411
17+ $8.8544 $150.5248
24+ $8.5688 $205.6512
31+ $8.2832 $256.7792
41+ $7.4263 $304.4783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,684 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess