EN
  • EN
  • DE

MAX4313ESA+

Part No MAX4313ESA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 200
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Packaging Tube
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 150MHz
Slew Rate 540 V/µs
Current - Supply 6.1mA
Current - Output / Channel 95mA
Voltage - Supply Single/Dual (±) 4 V ~ 10.5 V ±2 V ~ 5.25 V
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Video Switches Multiplexers
Win Source Part Number 041379-MAX4313ESA+
Ultra Librarian 3D Model Ultra Librarian MAX4313ESA+ CAD Model

Description

The MAX4313ESA+ is a high-performance, low-power, single-supply operational amplifier with disable feature, designed by Maxim Integrated to meet the demanding requirements of portable and space-constrained applications. This device is an excellent choice for designers looking for a versatile op-amp that combines low voltage operation with high-speed performance.

Key Features

  • Single-Supply Operation: The MAX4313ESA+ operates from a single +3V to +11V supply, or dual supplies of ±1.5V to ±5.5V, making it suitable for a variety of applications that require minimal power supply resources.
  • High-Speed Performance: With a 80MHz -3dB bandwidth and a 22V/µs slew rate, this op-amp is capable of handling rapid signal changes, making it ideal for video, communications, and instrumentation applications.
  • Low Power Consumption: It features a quiescent current of just 2.7mA, which helps in extending battery life in portable devices.
  • Disable Feature: The device includes a disable feature that reduces the supply current to 0.1µA, further conserving power when the op-amp is not in use.
  • Output Short-Circuit Protection: Ensuring reliability and robustness, the MAX4313ESA+ offers output short-circuit protection.

Applications

  • Battery-Powered Equipment
  • Video Systems
  • Communication Devices
  • ADC Buffer Amplifiers
  • Active Filters
  • Portable Test Instruments

Package and Reliability

The MAX4313ESA+ comes in a compact 8-pin NSOIC package, which is ideal for applications where space is at a premium. The device is specified for the extended industrial temperature range (-40°C to +85°C), ensuring consistent performance in a wide range of operating conditions.

Ordering Information

To order or request samples of the MAX4313ESA+, visit Maxim Integrated's official website or contact an authorized distributor. The part number for this product is MAX4313ESA+.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess