EN
  • EN
  • DE

MAX4315EEE

Part No MAX4315EEE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 4/8CH 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Output Type Rail-to-Rail
-3db Bandwidth 97MHz
Slew Rate 310V/μs
Supply Current 7.4mA
Current - Output / Channel 95mA
Supply Voltage , Single/Dual (±) 4V ~ 10.5V, ±2V ~ 5.25V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4315
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213573-MAX4315EEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4315EEE CAD Model

Description

The MAX4315EEE from Maxim Integrated is a high-performance, low-power, quad, voltage-feedback operational amplifier designed for a wide range of applications. This device is part of Maxim's precision op-amp family and is ideal for use in battery-powered devices, data acquisition systems, and portable equipment due to its low voltage operation and power-saving features.

Key Features

  • High-Speed Operation: The MAX4315EEE offers a high slew rate and fast settling time, making it suitable for high-speed signal processing applications.
  • Low Power Consumption: With its low supply current, this op-amp is optimized for power-sensitive applications, helping to extend battery life in portable devices.
  • Wide Supply Voltage Range: The device can operate from a single +2.7V to +5.5V supply, or dual ±2.7V to ±5.5V supplies, providing design flexibility.
  • Low Distortion: It features low total harmonic distortion (THD), which is critical for high-fidelity audio applications and precision instrumentation.
  • Rail-to-Rail Outputs: The MAX4315EEE's rail-to-rail output capability allows for maximum dynamic range, which is especially beneficial in low-voltage applications.
  • Small Package: Available in a space-saving QSOP-16 package, it is well-suited for compact designs where board space is at a premium.

Applications

The versatility of the MAX4315EEE makes it an excellent choice for a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Audio and video signal processing
  • Portable instrumentation
  • Communications devices
  • Battery-powered applications

Conclusion

In conclusion, the MAX4315EEE operational amplifier from Maxim Integrated stands out for its combination of high-speed performance, low power consumption, and flexibility in voltage supply ranges. Its low distortion and rail-to-rail output make it an ideal choice for designers looking to create efficient, high-performance circuits in compact, battery-operated, or portable systems.

You May Also Be Interested in

Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess